Radwell International Electrical Cable/Wire 17757945

Description
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW, JKT MATL:PVC, JKT COLOR:YELLOW, WIRE GAUGE:18AWG, CONDUCTOR AREA CSA:-, REEL LGTH (IMPERIAL):100FT, REEL LGTH (METRIC):30.48M, NO. OF MAX STRANDS X STRAND SIZE:16 X 30AWG ,ROHS COMPLIANT: YES, 100 FT. FREE 2 YEAR RADWELL WARRANTY
Description
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW, JKT MATL:PVC, JKT COLOR:YELLOW, WIRE GAUGE:18AWG, CONDUCTOR AREA CSA:-, REEL LGTH (IMPERIAL):100FT, REEL LGTH (METRIC):30.48M, NO. OF MAX STRANDS X STRAND SIZE:16 X 30AWG ,ROHS COMPLIANT: YES, 100 FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17757945 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17757945
Electrical Cable/Wire 17757945
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW, JKT MATL:PVC, JKT COLOR:YELLOW, WIRE GAUGE:18AWG, CONDUCTOR AREA CSA:-, REEL LGTH (IMPERIAL):100FT, REEL LGTH (METRIC):30.48M, NO. OF MAX STRANDS X STRAND SIZE:16 X 30AWG ,ROHS COMPLIANT: YES, 100 FT. FREE 2 YEAR RADWELL WARRANTY

HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW, JKT MATL:PVC, JKT COLOR:YELLOW, WIRE GAUGE:18AWG, CONDUCTOR AREA CSA:-, REEL LGTH (IMPERIAL):100FT, REEL LGTH (METRIC):30.48M, NO. OF MAX STRANDS X STRAND SIZE:16 X 30AWG ,ROHS COMPLIANT: YES, 100 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17757945
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details