Radwell International Industrial Computer Cable 17747801

Description
(PRICE/SP OF 1000 FT) UNSHIELDED MULTIPR CABLE 4PR 1000FT 300V BLACK; LAN CATEGORY:CAT5E; NO. OF PR:4 PR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; JKT COLOR:BLACK; VOLT RATING:300V ;ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 1000 FT) UNSHIELDED MULTIPR CABLE 4PR 1000FT 300V BLACK; LAN CATEGORY:CAT5E; NO. OF PR:4 PR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; JKT COLOR:BLACK; VOLT RATING:300V ;ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Industrial Computer Cable - 17747801 - Radwell International
Willingboro, NJ, United States
Industrial Computer Cable
17747801
Industrial Computer Cable 17747801
(PRICE/SP OF 1000 FT) UNSHIELDED MULTIPR CABLE 4PR 1000FT 300V BLACK; LAN CATEGORY:CAT5E; NO. OF PR:4 PR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; JKT COLOR:BLACK; VOLT RATING:300V ;ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 1000 FT) UNSHIELDED MULTIPR CABLE 4PR 1000FT 300V BLACK; LAN CATEGORY:CAT5E; NO. OF PR:4 PR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; JKT COLOR:BLACK; VOLT RATING:300V ;ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17747801
Product Name Industrial Computer Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-COM-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6040A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
USB Cables - 1765701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC11205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details