Radwell International LED LAMP/BULB 167142362

Description
7W 3000K E26 RETROFIT LED BULB. FREE 2 YEAR RADWELL WARRANTY
Description
7W 3000K E26 RETROFIT LED BULB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167142362 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167142362
LED LAMP/BULB 167142362
7W 3000K E26 RETROFIT LED BULB. FREE 2 YEAR RADWELL WARRANTY

7W 3000K E26 RETROFIT LED BULB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167142362
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details