Radwell International LED LAMP/BULB 167142348

Description
DISCONTINUED, 8W HORIZONTAL LED PL BULB, 675 LM, DIRECT LINE VOLTAGE, GU24, 2700K. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED, 8W HORIZONTAL LED PL BULB, 675 LM, DIRECT LINE VOLTAGE, GU24, 2700K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167142348 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167142348
LED LAMP/BULB 167142348
DISCONTINUED, 8W HORIZONTAL LED PL BULB, 675 LM, DIRECT LINE VOLTAGE, GU24, 2700K. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED, 8W HORIZONTAL LED PL BULB, 675 LM, DIRECT LINE VOLTAGE, GU24, 2700K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167142348
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-2780EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers