Radwell International LED LAMP/BULB 165016275

Description
LIGHT BULB, 350 LUMENS, 2700 KELVIN, FROSTED, CANDELABRA BASE, 120 VOLT . FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BULB, 350 LUMENS, 2700 KELVIN, FROSTED, CANDELABRA BASE, 120 VOLT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 165016275 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
165016275
LED LAMP/BULB 165016275
LIGHT BULB, 350 LUMENS, 2700 KELVIN, FROSTED, CANDELABRA BASE, 120 VOLT . FREE 2 YEAR RADWELL WARRANTY

LIGHT BULB, 350 LUMENS, 2700 KELVIN, FROSTED, CANDELABRA BASE, 120 VOLT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 165016275
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
LED White Lighting - 1416-L128-2790EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers