Radwell International Servo Motor 163569-SUB

Description
SUBSTITUTE FOR ASEA BROWN BOVERI 163569, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR ASEA BROWN BOVERI 163569, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 61428015 - Radwell International
Willingboro, NJ, United States
Servo Motor
61428015
Servo Motor 61428015
SUBSTITUTE FOR ASEA BROWN BOVERI 163569, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR ASEA BROWN BOVERI 163569, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 61428015
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 6 volts - L12-50-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details