Radwell International Filter/Dryer 16306-SUB

Description
SUBSTITUTE FOR BALDWIN 16306, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALDWIN 16306, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 119852732 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
119852732
Filter/Dryer 119852732
SUBSTITUTE FOR BALDWIN 16306, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALDWIN 16306, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 119852732
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 7302817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details