Radwell International Filter/Dryer 1400EAM202F2-SUB

Description
SUBSTITUTE FOR PUROLATOR/FACET 1400EAM202F2, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PUROLATOR/FACET 1400EAM202F2, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83262688 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83262688
Filter/Dryer 83262688
SUBSTITUTE FOR PUROLATOR/FACET 1400EAM202F2, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PUROLATOR/FACET 1400EAM202F2, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83262688
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
80mm Plastic Fan Filter Assembly with 45PPI Media - 09325-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers
HVAC Air Filters - 2560516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details