Radwell International Hydraulic Filter & Assembly & Components & Kit 136804478

Description
MEDIUM PRESSURE FILTER, 15CN SERIES, INCH NPT PORT, 10 MICRON FILTER RATING, 15 GPM FLOW RATING, 800 PSI MAX, 50 PSI BYPASS, SAE-4 DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY
Description
MEDIUM PRESSURE FILTER, 15CN SERIES, INCH NPT PORT, 10 MICRON FILTER RATING, 15 GPM FLOW RATING, 800 PSI MAX, 50 PSI BYPASS, SAE-4 DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 136804478 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
136804478
Hydraulic Filter & Assembly & Components & Kit 136804478
MEDIUM PRESSURE FILTER, 15CN SERIES, INCH NPT PORT, 10 MICRON FILTER RATING, 15 GPM FLOW RATING, 800 PSI MAX, 50 PSI BYPASS, SAE-4 DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY

MEDIUM PRESSURE FILTER, 15CN SERIES, INCH NPT PORT, 10 MICRON FILTER RATING, 15 GPM FLOW RATING, 800 PSI MAX, 50 PSI BYPASS, SAE-4 DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 136804478
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details