Radwell International Filter/Dryer 130192069-SUB

Description
SUBSTITUTE FOR NATIONAL FILTERS 130192069, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR NATIONAL FILTERS 130192069, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83260516 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83260516
Filter/Dryer 83260516
SUBSTITUTE FOR NATIONAL FILTERS 130192069, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR NATIONAL FILTERS 130192069, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83260516
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details