Radwell International HVAC Air Filter 129591051

Description
DISCONTINUED BY MANUFACTURER, AIR FILTER, HEIGHT: 19.50IN, OD: 11.46IN, ID: 7.00IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR FILTER, HEIGHT: 19.50IN, OD: 11.46IN, ID: 7.00IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 129591051 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
129591051
HVAC Air Filter 129591051
DISCONTINUED BY MANUFACTURER, AIR FILTER, HEIGHT: 19.50IN, OD: 11.46IN, ID: 7.00IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR FILTER, HEIGHT: 19.50IN, OD: 11.46IN, ID: 7.00IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 129591051
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06450-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Fan Filters - 7374074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 1.57 inch (40 mm)
View Details