Radwell International Bearing 127745962

Description
DEEP GROOVE BALL BEARING, STAINLESS STEEL, DOUBLE SEALED, TOLERANCE ISO NORMAL, RADIAL ISO NORMAL, BORE (MM) 35, O.D. (MM) 72, WIDTH (MM) 17,SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE BALL BEARING, STAINLESS STEEL, DOUBLE SEALED, TOLERANCE ISO NORMAL, RADIAL ISO NORMAL, BORE (MM) 35, O.D. (MM) 72, WIDTH (MM) 17,SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 127745962 - Radwell International
Willingboro, NJ, United States
Bearing
127745962
Bearing 127745962
DEEP GROOVE BALL BEARING, STAINLESS STEEL, DOUBLE SEALED, TOLERANCE ISO NORMAL, RADIAL ISO NORMAL, BORE (MM) 35, O.D. (MM) 72, WIDTH (MM) 17,SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING, STAINLESS STEEL, DOUBLE SEALED, TOLERANCE ISO NORMAL, RADIAL ISO NORMAL, BORE (MM) 35, O.D. (MM) 72, WIDTH (MM) 17,SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 127745962
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details