Radwell International Hydraulic Pump 123676068

Description
GEAR PUMP, SAE-A, GHP2A HIGH PERFORMANCE SERIES, EXTERNAL GEAR, ALUMINIUM BODY, CAST IRON FLANGE AND COVER, MAX SPEED 2500 RPM, 3822-PSI, RIGHT HAND ROTATION, KEYED SHAFT, DISPLACEMENT 17.9 CM3. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR PUMP, SAE-A, GHP2A HIGH PERFORMANCE SERIES, EXTERNAL GEAR, ALUMINIUM BODY, CAST IRON FLANGE AND COVER, MAX SPEED 2500 RPM, 3822-PSI, RIGHT HAND ROTATION, KEYED SHAFT, DISPLACEMENT 17.9 CM3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 123676068 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
123676068
Hydraulic Pump 123676068
GEAR PUMP, SAE-A, GHP2A HIGH PERFORMANCE SERIES, EXTERNAL GEAR, ALUMINIUM BODY, CAST IRON FLANGE AND COVER, MAX SPEED 2500 RPM, 3822-PSI, RIGHT HAND ROTATION, KEYED SHAFT, DISPLACEMENT 17.9 CM3. FREE 2 YEAR RADWELL WARRANTY

GEAR PUMP, SAE-A, GHP2A HIGH PERFORMANCE SERIES, EXTERNAL GEAR, ALUMINIUM BODY, CAST IRON FLANGE AND COVER, MAX SPEED 2500 RPM, 3822-PSI, RIGHT HAND ROTATION, KEYED SHAFT, DISPLACEMENT 17.9 CM3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 123676068
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
GHA3SU3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details