Radwell International Hydraulic Pump 123674876

Description
GEAR PUMP, CLOCKWISE ROTATION, 28.2CC (1.7202IN3), 13.4GPM AT 1800RPM, 2465PSI MAX, 1800RPM MAX, #12 SAE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR PUMP, CLOCKWISE ROTATION, 28.2CC (1.7202IN3), 13.4GPM AT 1800RPM, 2465PSI MAX, 1800RPM MAX, #12 SAE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 123674876 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
123674876
Hydraulic Pump 123674876
GEAR PUMP, CLOCKWISE ROTATION, 28.2CC (1.7202IN3), 13.4GPM AT 1800RPM, 2465PSI MAX, 1800RPM MAX, #12 SAE. FREE 2 YEAR RADWELL WARRANTY

GEAR PUMP, CLOCKWISE ROTATION, 28.2CC (1.7202IN3), 13.4GPM AT 1800RPM, 2465PSI MAX, 1800RPM MAX, #12 SAE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 123674876
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
82D3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details