Radwell International Bushing 121318575

Description
BALL BUSHING UNIT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BUSHING UNIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 121318575 - Radwell International
Willingboro, NJ, United States
Bushing
121318575
Bushing 121318575
BALL BUSHING UNIT. FREE 2 YEAR RADWELL WARRANTY

BALL BUSHING UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 121318575
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1210DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Plain Bushes - 528330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0630 inch (27.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details