Radwell International HVAC Air Filter 120604043

Description
DISCONTINUED BY MANUFACTURER, AIR FILTER, PERFECTPLEAT, 7 3/4 X 15 X 2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR FILTER, PERFECTPLEAT, 7 3/4 X 15 X 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 120604043 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
120604043
HVAC Air Filter 120604043
DISCONTINUED BY MANUFACTURER, AIR FILTER, PERFECTPLEAT, 7 3/4 X 15 X 2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR FILTER, PERFECTPLEAT, 7 3/4 X 15 X 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 120604043
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 2560516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details