Radwell International Bearing 120180405

Description
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 3.1496 BORE DIA., 5.5118 INCH OD., 1.8110 INCH OVERALL WIDTH, 4500 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 3.1496 BORE DIA., 5.5118 INCH OD., 1.8110 INCH OVERALL WIDTH, 4500 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 120180405 - Radwell International
Willingboro, NJ, United States
Bearing
120180405
Bearing 120180405
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 3.1496 BORE DIA., 5.5118 INCH OD., 1.8110 INCH OVERALL WIDTH, 4500 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 3.1496 BORE DIA., 5.5118 INCH OD., 1.8110 INCH OVERALL WIDTH, 4500 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 120180405
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details