Radwell International Motor 10934655

Description
GEARMOTOR, SYNCHRONOUS, MODEL T, REDUCTION: 12, RATED TORQUE (OZ-IN): 77, 60MM, OUTPUT SPEED (RPM): 25 RPM, 115 VAC, 60 HZ, INPUT POWER (WATTS): 7 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
GEARMOTOR, SYNCHRONOUS, MODEL T, REDUCTION: 12, RATED TORQUE (OZ-IN): 77, 60MM, OUTPUT SPEED (RPM): 25 RPM, 115 VAC, 60 HZ, INPUT POWER (WATTS): 7 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 10934655 - Radwell International
Willingboro, NJ, United States
GEARMOTOR, SYNCHRONOUS, MODEL T, REDUCTION: 12, RATED TORQUE (OZ-IN): 77, 60MM, OUTPUT SPEED (RPM): 25 RPM, 115 VAC, 60 HZ, INPUT POWER (WATTS): 7 WATTS. FREE 2 YEAR RADWELL WARRANTY

GEARMOTOR, SYNCHRONOUS, MODEL T, REDUCTION: 12, RATED TORQUE (OZ-IN): 77, 60MM, OUTPUT SPEED (RPM): 25 RPM, 115 VAC, 60 HZ, INPUT POWER (WATTS): 7 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 10934655
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1236 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Planetary Gear Motor - YHD-20PGM310-118K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Continuous Current 0.7000 amps
View Details