Precision gearmotor with planetary gearbox for medical equipment, scientific instruments, and industrial applications, in a 24mm diameter package with length ranging from 55mm to 69mm depending on gear stage. Matches BLDC, coreless, and cored motors operating at 4.5V, 12V, or 24V. Gearbox options include metal injection molded or plastic injection gears with reduction ratios from 16:1 to 1296:1 across 2 to 4 stages. Operating temperature range is -10°C to +80°C. Output bearings are either sleeve or ball bearing types. Maximum output torque is 2000 mNm at 4-stage reduction. Gearbox length varies from 24.7mm to 38.7mm based on stage count.
24mm Dc 24V Brushless Gear Motor
Diameter: 24mm Length : 55-69 mm Voltage: 4.5V, 12V, 24V Gearbox: Metal injection, Plastic injection
Matched Motor Type: BLDC motor, Coreless motor, Cored motor
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 24**...24*P... |
| Product Name | Precision Gearmotor with Planetary Gearbox |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Gear Type | Planetary |
| Gearbox Ratio | 16 to 1296 : 1 |