Radwell International Memory IC 107828229

Description
(PRICE/TC) FLASH MEMORY, 8MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:8MBIT, FLASH MEMORY CONFIGURATION:4096 PAGES X 264BYTE, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:NSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:85MHZ, ACCESS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) FLASH MEMORY, 8MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:8MBIT, FLASH MEMORY CONFIGURATION:4096 PAGES X 264BYTE, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:NSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:85MHZ, ACCESS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Memory IC - 107828229 - Radwell International
Willingboro, NJ, United States
Memory IC
107828229
Memory IC 107828229
(PRICE/TC) FLASH MEMORY, 8MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:8MBIT, FLASH MEMORY CONFIGURATION:4096 PAGES X 264BYTE, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:NSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:85MHZ, ACCESS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) FLASH MEMORY, 8MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:8MBIT, FLASH MEMORY CONFIGURATION:4096 PAGES X 264BYTE, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:NSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:85MHZ, ACCESS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Memory Chips
Product Number 107828229
Product Name Memory IC
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers