Radwell International Power Supply 102687202

Description
POWER SUPPLY, TFX FORM FACTOR, 110/220 VAC INPUT, 47-63HZ, OUTPUTS: +5 (12 A) | +12 (14 A) | -12 (0.5 A) | +3.3 (12 A) | +5 (1.5 A)3, 280 WATT TOTAL WATTAGE, 420 WATT MAX, HI-POT TESTED, LOW RIPPLE AND NOISE, ROHS & CE COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, TFX FORM FACTOR, 110/220 VAC INPUT, 47-63HZ, OUTPUTS: +5 (12 A) | +12 (14 A) | -12 (0.5 A) | +3.3 (12 A) | +5 (1.5 A)3, 280 WATT TOTAL WATTAGE, 420 WATT MAX, HI-POT TESTED, LOW RIPPLE AND NOISE, ROHS & CE COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 102687202 - Radwell International
Willingboro, NJ, United States
Power Supply
102687202
Power Supply 102687202
POWER SUPPLY, TFX FORM FACTOR, 110/220 VAC INPUT, 47-63HZ, OUTPUTS: +5 (12 A) | +12 (14 A) | -12 (0.5 A) | +3.3 (12 A) | +5 (1.5 A)3, 280 WATT TOTAL WATTAGE, 420 WATT MAX, HI-POT TESTED, LOW RIPPLE AND NOISE, ROHS & CE COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, TFX FORM FACTOR, 110/220 VAC INPUT, 47-63HZ, OUTPUTS: +5 (12 A) | +12 (14 A) | -12 (0.5 A) | +3.3 (12 A) | +5 (1.5 A)3, 280 WATT TOTAL WATTAGE, 420 WATT MAX, HI-POT TESTED, LOW RIPPLE AND NOISE, ROHS & CE COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 102687202
Product Name Power Supply
AC Output Voltage 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227853 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details