Radwell International Cam Follower 101575317

Description
CAM FOLLOWER, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, 125 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, 125 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 101575317 - Radwell International
Willingboro, NJ, United States
Cam Follower
101575317
Cam Follower 101575317
CAM FOLLOWER, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, 125 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 0.75 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, 125 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 101575317
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU12008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details