Radwell International Cam Follower 101315666

Description
CROWNED CAM FOLLOWER, .75INCH ROLLER DIAMETER, .50INCH ROLLER WIDTH, .375INCH STUD DIAMETER, .875INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER, .75INCH ROLLER DIAMETER, .50INCH ROLLER WIDTH, .375INCH STUD DIAMETER, .875INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 101315666 - Radwell International
Willingboro, NJ, United States
Cam Follower
101315666
Cam Follower 101315666
CROWNED CAM FOLLOWER, .75INCH ROLLER DIAMETER, .50INCH ROLLER WIDTH, .375INCH STUD DIAMETER, .875INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER, .75INCH ROLLER DIAMETER, .50INCH ROLLER WIDTH, .375INCH STUD DIAMETER, .875INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 101315666
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF24-1UU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follwer, 10mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 3 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details