RF MODULE, RX, FM, 868.30MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:868.3MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:11mA; Supported Devices - RF Receivers:-; RF
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 50M4798 |
| Product Name | Rf Module, Rx, Fm, 868.30Mhz, 10Kbps; Rf Modulation Radiometrix |