Radio Design Labs, Inc. Adapter, Ac-Dc, 24V, 0.5A; Power Supply Approvals Radio Design Labs PS-24AS

Description
ADAPTER, AC-DC, 24V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Description
ADAPTER, AC-DC, 24V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 24V, 0.5A; Power Supply Approvals Radio Design Labs - 88C6506 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 0.5A; Power Supply Approvals Radio Design Labs
88C6506
Adapter, Ac-Dc, 24V, 0.5A; Power Supply Approvals Radio Design Labs 88C6506
ADAPTER, AC-DC, 24V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 24V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88C6506
Product Name Adapter, Ac-Dc, 24V, 0.5A; Power Supply Approvals Radio Design Labs
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227853 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
View Details