Radio Design Labs, Inc. Loudspeaker, 2 W, 8 Ohm, Black; Supply Voltage Vac Radio Design Labs DB-SP1A

Description
LOUDSPEAKER, 2 W, 8 OHM, BLACK; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:
Datasheet
Description
LOUDSPEAKER, 2 W, 8 OHM, BLACK; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 2 W, 8 Ohm, Black; Supply Voltage Vac Radio Design Labs - 62AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 2 W, 8 Ohm, Black; Supply Voltage Vac Radio Design Labs
62AC4277
Loudspeaker, 2 W, 8 Ohm, Black; Supply Voltage Vac Radio Design Labs 62AC4277
LOUDSPEAKER, 2 W, 8 OHM, BLACK; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:

LOUDSPEAKER, 2 W, 8 OHM, BLACK; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 62AC4277
Product Name Loudspeaker, 2 W, 8 Ohm, Black; Supply Voltage Vac Radio Design Labs
Frequency Response 150 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - 2603-CS27-01P60-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details