Radiall Connectors, Interconnects - Circular Connectors - Housings VS231231

Description
Win Source Part Number: 1139250-VS231231 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CVBS Type: For Female Sockets Number of Positions: 48 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 1 Shell Size - Insert: 36-10 Mounting Type: Free Hanging (In-Line), Right Angle Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Epoxy Polyurethane Varnish Insert Material: Chloroprene Rubber (CR) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Radiall USA, Inc. Other Names: 2201-VS231231
Request a Quote
Description
Win Source Part Number: 1139250-VS231231 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CVBS Type: For Female Sockets Number of Positions: 48 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 1 Shell Size - Insert: 36-10 Mounting Type: Free Hanging (In-Line), Right Angle Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Epoxy Polyurethane Varnish Insert Material: Chloroprene Rubber (CR) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Radiall USA, Inc. Other Names: 2201-VS231231
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1139250-VS231231 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1139250-VS231231
Connectors, Interconnects - Circular Connectors - Housings 1139250-VS231231
Win Source Part Number: 1139250-VS231231 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CVBS Type: For Female Sockets Number of Positions: 48 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 1 Shell Size - Insert: 36-10 Mounting Type: Free Hanging (In-Line), Right Angle Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Epoxy Polyurethane Varnish Insert Material: Chloroprene Rubber (CR) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Radiall USA, Inc. Other Names: 2201-VS231231

Win Source Part Number: 1139250-VS231231
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CVBS
Type: For Female Sockets
Number of Positions: 48
Features: Backshell, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 1
Shell Size - Insert: 36-10
Mounting Type: Free Hanging (In-Line), Right Angle
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Epoxy Polyurethane Varnish
Insert Material: Chloroprene Rubber (CR)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Radiall USA, Inc.
Other Names: 2201-VS231231

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1139250-VS231231
Product Name Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details