Radiall Jacks, Plugs R941924001

Description
Banana Jack Connector Standard Banana Solder Cup Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Cup Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2201-R941924001-ND - DigiKey
Thief River Falls, MN, United States
Banana Jack Connector Standard Banana Solder Cup Yellow

Banana Jack Connector Standard Banana Solder Cup Yellow

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R941924001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R941924001
RF Connectors / Coaxial Connectors R941924001
RF Connectors / Coaxial Connectors LC ADTR S Z LP

RF Connectors / Coaxial Connectors LC ADTR S Z LP

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2201-R941924001-ND R941924001
Product Name Jacks, Plugs RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
RF Connectors - 1052349-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 26.000 GHz
View Details