An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and insertion loss allow this relay to be used in power applications, as well as in typical SMT relay applications such as RF attenuators, RF matrices, spectrum analysers, and telecommunications.
| Radiall | |
|---|---|
| Product Category | RF Switches |
| Product Number | R596313100 |
| Product Name | RF & Microwave Switches |
| Package Type | Surface Mount |
| Connector | PC Board |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 0.3000 dB |