Radiall RF & Microwave Switches R596312102

Description
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and insertion loss allow this relay to be used in power applications, as well as in typical SMT relay applications such as RF attenuators, RF matrices, spectrum analysers, and telecommunications.
Description
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and insertion loss allow this relay to be used in power applications, as well as in typical SMT relay applications such as RF attenuators, RF matrices, spectrum analysers, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R596312102 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R596312102
RF & Microwave Switches R596312102
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and insertion loss allow this relay to be used in power applications, as well as in typical SMT relay applications such as RF attenuators, RF matrices, spectrum analysers, and telecommunications.

An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and insertion loss allow this relay to be used in power applications, as well as in typical SMT relay applications such as RF attenuators, RF matrices, spectrum analysers, and telecommunications.

Supplier's Site

Technical Specifications

  Radiall
Product Category RF Switches
Product Number R596312102
Product Name RF & Microwave Switches
Package Type Surface Mount
Connector PC Board
Operating Temperature -25 to 85 C (-13 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF/IF and RFID - RF Switches - 973744-BGS18GA14E6327XTSA1 - Win Source Electronics
Specs
Isolation 33 dB
Impedance 50 ohms
View Details
3 suppliers
0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers