Radiall RF Switches R595F63425

Description
DP3T PLATINUM SMA 26.5GHZ LATCHI
Request a Quote Datasheet
Description
DP3T PLATINUM SMA 26.5GHZ LATCHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595F63425-ND - DigiKey
Thief River Falls, MN, United States
DP3T PLATINUM SMA 26.5GHZ LATCHI

DP3T PLATINUM SMA 26.5GHZ LATCHI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R595F63425-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGS15MU14E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-UFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 400 to 6000 MHz
View Details
5 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1-3.0 GHz Ultra High Linearity SP2T Switch - SKY13405-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3000 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details