Radiall RF Switches R595F57115

Description
SP2 P S26 LS 15 C+D DS
Request a Quote Datasheet
Description
SP2 P S26 LS 15 C+D DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595F57115-ND - DigiKey
Thief River Falls, MN, United States
SP2 P S26 LS 15 C+D DS

SP2 P S26 LS 15 C+D DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R595F57115-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
PHEMT GaAs IC SPDT Switch 300 KHz–2.5 GHz - AS183-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 0.3000 to 2500 MHz
Isolation 13 to 20 dB
View Details
3 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details