Radiall RF Switches R595863415

Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595863415-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF Switches - R595863415 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595863415
RF Switches R595863415
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R595863415-ND R595863415
Product Name RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA143GL10 - BGSA143GL10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details