Radiall RF Switches R595833215

Description
SP2Z P 2.9 L 24 C+ DS
Request a Quote Datasheet
Description
SP2Z P 2.9 L 24 C+ DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595833215-ND - DigiKey
Thief River Falls, MN, United States
SP2Z P 2.9 L 24 C+ DS

SP2Z P 2.9 L 24 C+ DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R595833215-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13488-21 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 700 to 2700 MHz
Insertion Loss 0.8000 dB
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details