Radiall RF Switches R595433120

Description
SP2 P S20 L 24 TL C+D P
Request a Quote Datasheet
Description
SP2 P S20 L 24 TL C+D P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595433120-ND - DigiKey
Thief River Falls, MN, United States
SP2 P S20 L 24 TL C+D P

SP2 P S20 L 24 TL C+D P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R595433120-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA12UGL8E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFLGA
Type Single Pole Double Throw
View Details
4 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - 863-2102-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-XFDFN
Frequency Range 5000 MHz
Type Single Pole Double Throw
View Details
2 suppliers
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details