Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test and measurement equipment, as well as signal monitoring devices.
RF Switch IC General Purpose SP6T 50Ohm
IC RF SWITCH SP6T 20GHZ
RF Switch IC General Purpose SP6T 50Ohm
| Radiall | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R594473627 | 2201-R594473627-ND | R594473627 | R594473627 |
| Product Name | RF & Microwave Switches | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Connectorized; HE10 Receptacle/Connector, Cable | Module, SMA Connectors | ||
| Connector | SMA | |||
| Control Interface | TTL | |||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz | 0.0 to 20000 MHz |