RF Switch IC General Purpose SP4T 50Ohm
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | R594473427R |
| Product Name | RF Switches |
| Operating Temperature | -25 to 75 C (-13 to 167 F) |
| Frequency Range | 0.0 to 20000 MHz |
| Insertion Loss | 0.6000 dB |