Radiall RF Switches R591362430

Description
SP4 SUB S6 LSR 12 D P
Request a Quote Datasheet
Description
SP4 SUB S6 LSR 12 D P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591362430-ND - DigiKey
Thief River Falls, MN, United States
SP4 SUB S6 LSR 12 D P

SP4 SUB S6 LSR 12 D P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R591362430-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2584048P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSSOP-28
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Si83406BDA-IF Isolated Smart Switch - Si83406BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details