Radiall RF Switches R591323640

Description
SP6 SUB S6 LGR 28 C+D P
Request a Quote Datasheet
Description
SP6 SUB S6 LGR 28 C+D P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591323640-ND - DigiKey
Thief River Falls, MN, United States
SP6 SUB S6 LGR 28 C+D P

SP6 SUB S6 LGR 28 C+D P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R591323640-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz - AS186-302LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MSOP, 8L
Frequency Range ? to 4000 MHz
Isolation 40 to 55 dB
View Details
4 suppliers
RF Switches - 2312-QM12112TR13-10KTR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details