Radiall RF Coaxial Switch R585F33300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R585F33300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585F33300
RF Coaxial Switch R585F33300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R585F33300-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585F33300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585F33300
RF Switches R585F33300
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R585F33300 2201-R585F33300-ND R585F33300
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details