Radiall RF Switches R585472200

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585472200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585472200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585472200
RF Switches R585472200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R585472200-ND R585472200
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
300 kHz-6.0 GHz SPDT Switch - SKY13374-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 30 to 6000 MHz
Isolation 22 to 34 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details