The RF Switch R585453410 from Quarktwin Technology Ltd. is an 8-way switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and offers a maximum insertion loss of 0.20 dB, ensuring efficient signal transmission. The switch provides a minimum isolation of 80 dB, which is beneficial for maintaining signal integrity. This model utilizes a latching actuator with a nominal current of 960 mA and operates at a voltage of 12V (within a range of 10.2 to 13V). It is equipped with a 25-pin D-SUB male connector for easy integration. The switch is rated for an average power handling of up to 240 W at 25°C and has a switching time of less than 50 ms. In terms of mechanical durability, the switch is designed for a lifespan of 2 million cycles per position and is splashproof, making it suitable for various environments. It operates effectively in a temperature range from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The weight of the switch is less than 280 g, which may be advantageous for weight-sensitive applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R585453410 | R585453410 |
| Product Name | RF Coaxial Switch | RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | |
| Insertion Loss | 0.5000 dB |