Radiall RF Switches R585412200

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585412200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585412200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585412200
RF Coaxial Switch R585412200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585412200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585412200
RF Switches R585412200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R585412200 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585412200
RF and Wireless - RF Switches R585412200
IC RF SWITCH SPDT 18GHZ

IC RF SWITCH SPDT 18GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R585412200-ND R585412200 R585412200 R585412200
Product Name RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details