The R585382200 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a single-pole double-throw (SPDT) configuration. It operates within a frequency range of 0 to 3 GHz and has an impedance of 50 Ohms. The switch features a maximum voltage standing wave ratio (VSWR) of 1.20 and an insertion loss of no more than 0.20 dB, making it suitable for high-frequency applications. This model can handle an average power of 240 W and provides a minimum isolation of 80 dB. The actuator is normally open, with a nominal current rating of 250 mA and operates at a voltage of 12V DC. The connectors are SMA female, compliant with MIL-C 39012 standards, and the device is rated for a lifespan of 2 million cycles with a switching time of less than 10 ms. The R585382200 is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. It weighs less than 100 g, making it a lightweight option for various engineering projects.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R585382200-ND | R585382200 |
| Product Name | RF Switches | RF Switches |
| Package Type | Module | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2000 dB | 0.2000 dB |