Radiall RF Coaxial Switch R585342240

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R585342240 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585342240
RF Coaxial Switch R585342240
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R585342240-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585342240 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585342240
RF Switches R585342240
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R585342240 2201-R585342240-ND R585342240
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.4 to 3.8 GHz SP4T High Power Switch - SKY5A5110 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10-pin
Frequency Range 400 to 3800 MHz
Isolation 43 dB
View Details
2 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details