Radiall RF Switches R585332200

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585332200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585332200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585332200
RF Coaxial Switch R585332200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585332200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585332200
RF Switches R585332200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R585332200 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585332200
RF and Wireless - RF Switches R585332200
IC RF SWITCH SPDT 3GHZ

IC RF SWITCH SPDT 3GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R585332200-ND R585332200 R585332200 R585332200
Product Name RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
0.7 to 3.0 GHz High-Isolation SP3T Switch - SKY13523-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details