Radiall RF Switches R585323230

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585323230-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585323230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585323230
RF Switches R585323230
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R585323230-ND R585323230
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA402ML10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFLGA
Frequency Range 400 to 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - SKY13448-001B - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -35 to 90 C (-31 to 194 F)
Frequency Range 100 to 3000 MHz
Insertion Loss 0.5000 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers