Radiall RF Switches R585312030

Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585312030-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585312030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585312030
RF Coaxial Switch R585312030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - R585312030 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585312030
RF and Wireless - RF Switches R585312030
IC RF SWITCH DP3T 3GHZ

IC RF SWITCH DP3T 3GHZ

Supplier's Site
RF Switches - R585312030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585312030
RF Switches R585312030
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R585312030-ND R585312030 R585312030 R585312030
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details