Radiall RF Switches R577J12002

Description
DPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet
Description
DPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577J12002-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES 2.4MM 50GHZ FAILSAFE

DPDT RAMSES 2.4MM 50GHZ FAILSAFE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577J12002-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12ATRE6327-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details