Radiall RF Switches R577F53015

Description
DPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet
Description
DPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577F53015-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA 26.5GHZ LATCHING

DPDT RAMSES SMA 26.5GHZ LATCHING

Buy Now Datasheet
RF Coaxial Switch - R577F53015 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F53015
RF Coaxial Switch R577F53015
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R577F53015-ND R577F53015
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA12UGL8 - BGSA12UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 863-1046-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details